JTP02RE-16-55SD(340)详情
Amphenol JTP02RE-16-55SD(340)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-500-100-psi/kPa
Case Style
Lower Mount
Range
0-100 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JTP02RE-16-55SD(340)拓展信息








哦! 它是空的。