JTP02RE-8-35PC(406)详情
Amphenol JTP02RE-8-35PC(406)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
RoHS
Non-Compliant
JTP02RE-8-35PC(406)拓展信息








哦! 它是空的。