JTP02RP-24-1PD(001)详情
Amphenol JTP02RP-24-1PD(001)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
625
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-20 - 80
With protective conductor
有
Circuit integrity
None
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
18.6
Specification material outer sheath
Other
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
148
Low smoke according to IEC 61034-2
有
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 1 = solid
RoHS
Non-Compliant
防紫外线
有
JTP02RP-24-1PD(001)拓展信息








哦! 它是空的。