JTPQ00RE-16-6SD(005LC)详情
Amphenol JTPQ00RE-16-6SD(005LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS20102473346
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
RoHS
Non-Compliant
操作温度
0 to 70 Degrees C
终端
7 Pin Connector
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP65
配套连接器
Included
JTPQ00RE-16-6SD(005LC)拓展信息








哦! 它是空的。