JTPQ00RT-10-35P(003)(LC)详情
Amphenol JTPQ00RT-10-35P(003)(LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
RoHS
Non-Compliant
JTPQ00RT-10-35P(003)(LC)拓展信息








哦! 它是空的。