JTPQ00RT-20-41SB(LC)详情
Amphenol JTPQ00RT-20-41SB(LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
15000 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
RoHS
Non-Compliant
JTPQ00RT-20-41SB(LC)拓展信息








哦! 它是空的。