JTPQ00RT-8-44PD(023LC)详情
Amphenol JTPQ00RT-8-44PD(023LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
29
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
RoHS
Non-Compliant
JTPQ00RT-8-44PD(023LC)拓展信息








哦! 它是空的。