JTPS00RE-12-8SB(LC)详情
Amphenol JTPS00RE-12-8SB(LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
6
Manufacturer Part Number
60-410-5000-psi/kg/cm2
Case Style
Lower Mount
Range
0-5,000 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JTPS00RE-12-8SB(LC)拓展信息








哦! 它是空的。