JTS00RT-16-42SB(LC)详情
Amphenol JTS00RT-16-42SB(LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
9.6 - 13.2
With detachable clamps
无
RoHS
Non-Compliant
深度
28
宽度
21.5
高度
36
JTS00RT-16-42SB(LC)拓展信息








哦! 它是空的。