JTS00RT-16-42SC(LC)详情
Amphenol JTS00RT-16-42SC(LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
40-901-6000-psi-1/2
Case Style
Lower Mount
Range
0-6,000 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JTS00RT-16-42SC(LC)拓展信息








哦! 它是空的。