JTS01RE-16-13P(424)详情
Amphenol JTS01RE-16-13P(424)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-TGPL10000
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
RoHS
Non-Compliant
操作温度
-40 to 100 Degrees C
终端
3 m Cable
输入电压
4.5~32 VDC
知识产权评级
IP65;IP67
0个相似型号
JTS01RE-16-13P(424)拓展信息








哦! 它是空的。