JTS07RE-24-37PB详情
Amphenol JTS07RE-24-37PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-110-100-psi/kg/cm2
Case Style
Center Back Mount
Range
0-100 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JTS07RE-24-37PB拓展信息








哦! 它是空的。