JTS07RT-20-41PB(LC)详情
Amphenol JTS07RT-20-41PB(LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
45-760-200-psi/kPa
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JTS07RT-20-41PB(LC)拓展信息








哦! 它是空的。