KIT38081ZN详情
Amphenol KIT38081ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Socapex
Mounting Styles
电缆安装
定位的数量
8 Position
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
终端样式
IDC
接头数量
8 Contact
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
连接器套件
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP68
KIT38081ZN拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。