KM9-16-3PN-MK2详情
Amphenol KM9-16-3PN-MK2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
1061034
Communication Interface
CANopen
Manufacturer
Sick
Programmable
有
RoHS
Non-Compliant
电源电压
10-32 VDC
测量范围
0-5 m
连接类型
CANopen Connector
知识产权评级
IP50
KM9-16-3PN-MK2拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。