Amphenol L17DPPK09-M L717SDE09P
- 收藏
- 对比
L17DPPK09-M L717SDE09P
143-L17DPPK09-M L717SDE09P
无类别的
--
大陆
立即发货

D Sub Connector, Plug, 9Pos, Solder; No. Of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:De; Product Range:Dppk-M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Rohs Compliant: Yes /Amphenol Communications Solutions L17DPPK09-M L717SDE09P
1最小包装量--
添加到询价列表







哦! 它是空的。