L17DPPK15-M L717DE15S详情
Amphenol L17DPPK15-M L717DE15S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Manufacturer part #
12003
Suitable for
CEP terminaler
Connections
Solder bucket
Contact surface
Gold on nickel
Connection angle
180°
Content
1pc(s)
No. of rows
2
Factory colour
Metal
Contact Materials
Copper Alloy
类型
12003
性别
Receptacle
特征
1x cable entry (straight),+ cable sleeve,+ 4-40 knurl head screw,+ strain relief clip
L17DPPK15-M L717DE15S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。