Amphenol L17DPPK37-M L717SDC37P
- 收藏
- 对比
L17DPPK37-M L717SDC37P
143-L17DPPK37-M L717SDC37P
无类别的
--
大陆
立即发货

D Sub Connector, Plug, 37Pos, Solder; No. Of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:Dc; Product Range:Dppk-M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Rohs Compliant: Yes /Amphenol Communications Solutions L17DPPK37-M L717SDC37P
1最小包装量--
添加到询价列表







哦! 它是空的。