L17DTZF09-RG L717DE09PST详情
Amphenol L17DTZF09-RG L717DE09PST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Factory colour
Zinc
No. of rows
2
Content
1pc(s)
Connection angle
180°
Contact surface
Gold on nickel
Manufacturer part #
L17DTZF09-RG+L717DE09PST
Connections
Screws
Contact Materials
Brass
类型
L17DTZF09-RG+L717DE09PST
性别
Plug
特征
1x cable entry (straight),+ strain relief clip,+ 4-40 knurl head screw,+ cable sleeve,shielded housing
L17DTZF09-RG L717DE09PST拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。