L17DTZF09-RG L77SDE09S详情
Amphenol L17DTZF09-RG L77SDE09S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Calibrated to
Manufacturers standards (no certificate)
Factory colour
Zinc
No. of rows
2
Content
1pc(s)
Connection angle
180°
Contact surface
Gold on nickel
Manufacturer part #
L17DTZF09-RG+L77SDE09S
Connections
Solder bucket
Contact Materials
Copper Alloy
类型
ADPTR-B15-EUR 5PK
性别
Receptacle
特征
1x cable entry (straight),+ cable sleeve,+ short 4-40 slot drive screws,shielded housing
L17DTZF09-RG L77SDE09S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。