L17EHD26S12详情
Amphenol L17EHD26S12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
Factory Pack QuantityFactory Pack Quantity
80
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Details
Filtered
Unfiltered
Package Description
ROHS COMPLIANT
Shell Sizes
2/A
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
Insulator Material
玻璃填充聚乙烯
Rohs Code
有
Manufacturer Part Number
L17EHD26S12
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
Manufacturer Series
L17EHD
JESD-609代码
e4
无铅代码
有
连接器类型
D 超微型连接器
子类别
D-Sub Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
WATERPROOF
触头总数
26
Reach合规守则
unknown
外壳完成
TIN
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
L17EHD26S12拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。