L17H2650137详情
Amphenol L17H2650137重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Number of Rows per Port
2 / 2
RoHS
Details
Filtered
Unfiltered
Package Description
ROHS COMPLIANT
Shell Sizes
3/B
Contact Finish Mating
GOLD FLASH
Insulator Material
玻璃填充热塑性塑料
Rohs Code
有
Manufacturer Part Number
L17H2650137
Contact Materials
BRASS/PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.62
Manufacturer Series
17H
JESD-609代码
e3
无铅代码
有
连接器类型
D 超微型连接器
附加功能
STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 25 CONTACTS; SHELL SIZE 3/B
子类别
D-Sub Connectors
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
军用标准
YES
外壳完成
TIN/NICKEL
接头数量
25
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE-MALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
触点表面处理 终端
TIN (100) OVER NICKEL (50)
产品类别
Dual Port D-Sub Connectors
产品类别
D-Sub Dualport Connectors
L17H2650137拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。