L17H2NN0130详情
Amphenol L17H2NN0130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Usage Level
Commercial grade
子类别
D-Sub Connectors
产品类别
Dual Port D-Sub Connectors
筛选水平
Commercial
产品类别
D-Sub Dualport Connectors
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
L17H2NN0130拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。