Amphenol L777TWA3W3PC805
- 收藏
- 对比
L777TWA3W3PC805详情
Amphenol L777TWA3W3PC805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Brand
Amphenol Commercial Products
Shell Sizes
A3W3
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
包装
Tray
性别
Male
子类别
D-Sub Connectors
额定电流
40 A
终端样式
焊杯
产品类别
Mixed Contact D-Sub Connectors
触点排列
3W3
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
L777TWA3W3PC805拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。