L77TWC8W8SCY3R详情
Amphenol L77TWC8W8SCY3R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
触点镀层
Gold
Manufacturer Part Number
L77TWC8W8SCY3R
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.7
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
50
Brand
Amphenol Commercial Products
包装
Tray
连接器类型
D 超微型连接器
性别
Female
子类别
D-Sub Connectors
Reach合规守则
unknown
终端样式
通孔
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
C8W8
触点排列
8W8
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
L77TWC8W8SCY3R拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。