LCFTV2IGN详情
Amphenol LCFTV2IGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.8/0.5
Operating Temp Range
-75C TO 175C
Inside Diameter After Shrinking
13.8/3.3
Inside Diameter Before Shrinking
25/8
类型
模制靴
颜色
Black
产品长度(mm)
40(mm)
0个相似型号
LCFTV2IGN拓展信息








哦! 它是空的。