LDB400NMNM6.0F详情
Amphenol LDB400NMNM6.0F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Manufacturer
Amphenol
Brand
Amphenol Times Microwave Systems
Connector A Series
N
RoHS
Details
Connector A Body Style
Straight
Cable Types
LMR-400
Connector B Series
N
子类别
电缆组件
阻抗
50 Ohms
电缆长度
6 ft
夹克颜色
Black
产品类别
射频电缆组件
产品类别
射频电缆组件
LDB400NMNM6.0F拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。