LJT00CI13-35PC023详情
AMPHENOL LJT00CI13-35PC023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
22
Gross weight
15g
Conform to the norm
Commercial Standard
Spatial orientation
straight
Connector variant
with contacts
Polarisation
C
Locking system
bayonet
Locking system1
external bayonet
Mechanical mounting
flange (4 holes)
Mechanical mounting1
for panel mounting
Contact Sizes
22D
Body coating
nickel
Electrical mounting
THT
Colour
silver
Connector series
Series I LJT
Enclosure material
aluminium alloy
Case
size 13
Kind of connector
male
Connector
socket
Type of connector
military
Current rating
3A
LJT00CI13-35PC023拓展信息








哦! 它是空的。