LJT00CI15-35PC023详情
AMPHENOL LJT00CI15-35PC023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
37
Type of connector
military
Connector
socket
Kind of connector
male
Case
size 15
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
silver
Electrical mounting
THT
Body coating
nickel
Contact Sizes
22D
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
external bayonet
Locking system
bayonet
Polarisation
C
Connector variant
with contacts
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
19g
Current rating
3A
LJT00CI15-35PC023拓展信息








哦! 它是空的。