LJT00CI15-97S014详情
AMPHENOL LJT00CI15-97S014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
12 (4+8)
Type of connector
military
Connector
socket
Kind of connector
female
Case
size 15
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
olive
Electrical mounting
THT
Body coating
cadmium
Contact size1
20
Contact Sizes
16
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
external bayonet
Locking system
bayonet
Current rating1
10A
Gross weight
29g
Conform to the norm
Commercial Standard
Spatial orientation
straight
Connector variant
with contacts
Current rating
4.5A
LJT00CI15-97S014拓展信息








哦! 它是空的。