LJT00RT9-98P014详情
AMPHENOL LJT00RT9-98P014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
3
Type of connector
military
Connector
socket
Kind of connector
male
Case
size 9
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
20
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
external bayonet
Locking system
bayonet
Connector variant
with contacts
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
13.93g
Current rating
7.5A
LJT00RT9-98P014拓展信息








哦! 它是空的。