LJT06RT-11-05SA(W52)详情
Amphenol LJT06RT-11-05SA(W52)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.3/1
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
14.2/5.9
Inside Diameter Before Shrinking
30/30
类型
模制靴
颜色
Black
产品长度(mm)
55(mm)
0个相似型号
LJT06RT-11-05SA(W52)拓展信息








哦! 它是空的。