LJT06RT11-5SA014详情
AMPHENOL LJT06RT11-5SA014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
5
Type of connector
military
Connector
plug
Kind of connector
female
Case
size 11
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
20
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Polarisation
A
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
20g
Current rating
7.5A
LJT06RT11-5SA014拓展信息








哦! 它是空的。