LJT06RT15-5PA023详情
AMPHENOL LJT06RT15-5PA023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
5
Type of connector
military
Connector
plug
Kind of connector
male
Case
size 15
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
silver
Electrical mounting
crimped
Body coating
nickel
Contact Sizes
16
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Polarisation
A
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
27.5g
Current rating
13A
LJT06RT15-5PA023拓展信息








哦! 它是空的。