LJT06RT17-26PC014详情
AMPHENOL LJT06RT17-26PC014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
26
Connector
plug
Case
size 17
Connector series
Series I LJT
Colour
olive
Body coating
cadmium
Conform to the norm
Commercial Standard
Type of connector
military
Kind of connector
male
Enclosure material
aluminium alloy
Electrical mounting
crimped
Contact Sizes
20
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Polarisation
C
Spatial orientation
straight
Gross weight
33.5g
Current rating
7.5A
LJT06RT17-26PC014拓展信息








哦! 它是空的。