LJT06RT9-35S023详情
AMPHENOL LJT06RT9-35S023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Type of connector
military
Connector
plug
Kind of connector
female
Case
size 9
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
silver
Electrical mounting
crimped
Body coating
nickel
Contact Sizes
22D
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
16g
Current rating
5A
LJT06RT9-35S023拓展信息








哦! 它是空的。