LJT06RT9-98PA014详情
AMPHENOL LJT06RT9-98PA014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
3
Case
size 9
Enclosure material
aluminium alloy
Connector series
Series I LJT
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
20
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Polarisation
A
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
14g
Type of connector
military
Connector
plug
Kind of connector
male
Current rating
7.5A
LJT06RT9-98PA014拓展信息








哦! 它是空的。