LJTS06RE-17-8S(386)详情
Amphenol LJTS06RE-17-8S(386)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.58
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
2.2
Inside Diameter Before Shrinking
6.4
类型
TUBING
颜色
White
收缩率
3:1
0个相似型号
LJTS06RE-17-8S(386)拓展信息








哦! 它是空的。