LS41164-616详情
Amphenol LS41164-616重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.8
Operating Temp Range
-40C to 125C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
19
类型
TUBING
颜色
Black
收缩率
2:1
0个相似型号
LS41164-616拓展信息








哦! 它是空的。