LTW VENT-PQ1NBK-O8002详情
AMPHENOL LTW VENT-PQ1NBK-O8002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of enclosures accessories
pressure compensation device
IP rating1
IP69K
Body colour
black
Panel cutout diameter
6.4mm
Mechanical mounting
push-in
Gross weight
1.335g
Certificates
RoHS compliant
Kit contents
O-ring gasket
IP rating
IP68
LTW VENT-PQ1NBK-O8002拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol








哦! 它是空的。