M2000/2-12F详情
Amphenol M2000/2-12F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
26
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Crimp
Terminal Pitch (mm)
1.14
Body Orientation
Straight
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Non-Compliant
零件状态
活跃
类型
High Density D-Sub
性别
RCP
子类别
MIL-Spec / MIL-Type
接头数量
26
触点性别
SKT
端口的数量
1
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M2000/2-12F拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。