M24308/6-21Z详情
Amphenol M24308/6-21Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
78
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Crimp
Body Orientation
Straight
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
零件状态
活跃
类型
D-Subminiature
子类别
MIL-Spec / MIL-Type
接头数量
78
触点性别
SKT
端口的数量
1
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M24308/6-21Z拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。