M28748/13H00S1A详情
Amphenol M28748/13H00S1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Cutout
Round
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
颜色
Diffused
子类别
MIL-Spec / MIL-Type
电压
2 V
镜头尺寸
5mm
发光强度
25 mcd
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M28748/13H00S1A拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。