M28748/3-E1AL2A详情
Amphenol M28748/3-E1AL2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 6
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
6 - 6
Diameter plug-in contact
3.6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
6 - 6
Connectable conductor cross section solid-core
6 - 6
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M28748/3-E1AL2A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。