M28748/3-H00S1A详情
Amphenol M28748/3-H00S1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
189
Low smoke (according to EN 61034-2)
无
With strain relief
有
Halogen free according to IEC 60754-2
无
Outer diameter approx.
12.6
Colour outer sheath
Black
Fibre type
Multi mode 50/125
Flame retardant
无
M28748/3-H00S1A拓展信息








哦! 它是空的。