M28748/3-H1AL2A详情
Amphenol M28748/3-H1AL2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
0 - 0
Colour outer sheath
Purple
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
8
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
80
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
M28748/3-H1AL2A拓展信息








哦! 它是空的。