M28748/3-L3AL2A详情
Amphenol M28748/3-L3AL2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.34 - 0.5
Type of electric connection
压接
Connectable conductor cross section solid-core
0.34 - 0.5
Connectable conductor cross section multi-wired
0.34 - 0.5
Material contact
Brass
Material of contact surface
Gold
Diameter plug-in contact
0.6
Connectable conductor cross section fine-strand without cable end sleeve
0.34 - 0.5
M28748/3-L3AL2A拓展信息








哦! 它是空的。