M28748/4-C0002A详情
Amphenol M28748/4-C0002A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Fibre type
Multi mode 62.5/125
Colour outer sheath
Black
Outer diameter approx.
9.6
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
144
Low smoke according to IEC 61034-2
无
M28748/4-C0002A拓展信息








哦! 它是空的。