M28748/4-C00F3A详情
Amphenol M28748/4-C00F3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.8
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
19.5
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Protective sheath
Al/PE
Core identification
Colour + rings
Number of stranding elements
10
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
195
Low smoke according to IEC 61034-2
无
Conductor category
Class 1 = solid
绞合
Bundle
M28748/4-C00F3A拓展信息








哦! 它是空的。