M28748/4-D00S2A详情
Amphenol M28748/4-D00S2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
0 - 50
Diameter conductor
0.25
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 60
Outer diameter approx.
5.6
Screen over stranding element
None
Category
5E
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
None
NVP value
67
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 1 = solid
M28748/4-D00S2A拓展信息








哦! 它是空的。